☰
CD4503BF3A
CD4503BF3A
Active
Description:  MILITARY 6-CH, 3-V TO 18-V BUFFE
Manufacturer:  Texas Instruments
Datasheet:   CD4503BF3A Datasheet
History Price: Active
In Stock: 20000
CD4503BF3A vs CD4503BF
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
2
2
Number of Bits per Element
2, 4
2, 4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
14.1mA, 23mA
14.1mA, 23mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CDIP