☰
CD4503BMT
CD4503BMT
Discontinued
Description:  IC BUFFER NON-INVERT 18V 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4503BMT Datasheet
History Price: $0.28000
In Stock: 42480
CD4503BMT vs CD4050BF
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
2
6
Number of Bits per Element
2, 4 (Hex)
1
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
14.1mA, 23mA
8mA, 48mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP