Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Texas Instruments CD4504BEE4
CD4504BEE4
Active
Logic - Translators, Level Shifters
Description:
CMOS HEX VOLTAGE-LEVEL SHIFTER F
Manufacturer:
Texas Instruments
Datasheet:
CD4504BEE4 Datasheet
History Price: $0.27402
In Stock: 18560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4504BEE4 vs CD40109BE
Part No
CD4504BEE4
CD40109BE
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Translator Type
Mixed Signal
Voltage Level
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
4
Channels per Circuit
-
1
Voltage - VCCA
-
3 V ~ 18 V
Voltage - VCCB
-
3 V ~ 18 V
Input Signal
-
-
Output Signal
CMOS
-
Output Type
Non-Inverted
Tri-State, Non-Inverted
Data Rate
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Features
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP