☰
CD4504BEE4
CD4504BEE4
Active
Description:  CMOS HEX VOLTAGE-LEVEL SHIFTER F
Manufacturer:  Texas Instruments
Datasheet:   CD4504BEE4 Datasheet
History Price: $0.27402
In Stock: 2320
CD4504BEE4 vs CD4504BME4
Series
4000B
4000B
Packaging
Tube
Bulk or Tube
Status
Active
Discontinued
Translator Type
Mixed Signal
Voltage Level
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
-
6
Voltage - VCCA
-
5 V ~ 15 V
Voltage - VCCB
-
5 V ~ 15 V
Input Signal
-
-
Output Signal
CMOS
-
Output Type
Non-Inverted
Non-Inverted
Data Rate
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Features
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC