☰
CD4504BM
CD4504BM
Active
Description:  IC TRANSLATOR UNIDIR 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4504BM Datasheet
History Price: $1.19000
In Stock: 47920
CD4504BM vs CD40109BD
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
4
Channels per Circuit
6
1
Voltage - VCCA
5 V ~ 15 V
3 V ~ 18 V
Voltage - VCCB
5 V ~ 15 V
3 V ~ 18 V
Input Signal
-
-
Output Signal
-
-
Output Type
Non-Inverted
Tri-State, Non-Inverted
Data Rate
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP