☰
CD4504BME4
CD4504BME4
Discontinued
Description:  IC TRANSLATOR UNIDIR 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4504BME4 Datasheet
History Price: $0.58000
In Stock: 10520
CD4504BME4 vs CD4504BD3
Series
4000B
-
Packaging
Bulk or Tube
Bulk
Status
Discontinued
Active
Translator Type
Voltage Level
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
6
6
Voltage - VCCA
5 V ~ 15 V
-
Voltage - VCCB
5 V ~ 15 V
-
Input Signal
-
CMOS, TTL
Output Signal
-
CMOS
Output Type
Non-Inverted
Non-Inverted
Data Rate
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP