☰
CD4508BD
CD4508BD
Active
Description:  CMOS DUAL 4-BIT DRIVER
Manufacturer:  Harris Corporation
Datasheet:   CD4508BD Datasheet
History Price: Active
In Stock: 6480
CD4508BD vs CD4099BMT
Series
-
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
D-Type Transparent Latch
D-Type, Addressable
Circuit
8:8
1:8
Output Type
Tri-State
Standard
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
2
1
Delay Time - Propagation
50ns
50ns
Current - Output High, Low
6.8mA
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.300", 7.62mm) Window
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-CDIP
16-SOIC