Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Texas Instruments CD4508BD3
CD4508BD3
Active
Logic - Latches
Description:
CD4508B-MIL CMOS DUAL 4-BIT LATC
Manufacturer:
Texas Instruments
Datasheet:
CD4508BD3 Datasheet
History Price: $69.43000
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4508BD3 vs CD4724BD
Part No
CD4508BD3
CD4724BD
Category
Logic - Latches
Logic - Latches
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type, Addressable
Circuit
4:4
1:8
Output Type
Tri-State, Non-Inverted
Standard
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
2
1
Delay Time - Propagation
50ns @ 15V, 50pF
50ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-CDIP (0.300", 7.62mm) Window
16-CDIP (0.300", 7.62mm)
Supplier Device Package
24-CDIP
16-CDIP