☰
CD4508BD3
CD4508BD3
Active
Description:  CD4508B-MIL CMOS DUAL 4-BIT LATC
Manufacturer:  Texas Instruments
Datasheet:   CD4508BD3 Datasheet
History Price: $69.43000
In Stock: 49600
CD4508BD3 vs CD4724BE
Series
4000B
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type, Addressable
Circuit
4:4
1:8
Output Type
Tri-State, Non-Inverted
Standard
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
2
1
Delay Time - Propagation
50ns @ 15V, 50pF
50ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-CDIP (0.300", 7.62mm) Window
16-DIP (0.300", 7.62mm)
Supplier Device Package
24-CDIP
16-PDIP