☰
CD4508BE
CD4508BE
Obsolete
Description:  IC 4-BIT LATCH DUAL 24-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4508BE Datasheet
History Price: Obsolete
In Stock: 35840
CD4508BE vs CD4099BK
Part No
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
D-Type Transparent Latch
D-Type, Addressable
Circuit
8:8
1:8
Output Type
Standard
Standard
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
2
1
Delay Time - Propagation
50ns
50ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.600", 15.24mm)
16-CFlatpack
Supplier Device Package
24-PDIP
16-CFP