☰
CD4508BM
CD4508BM
Active
Description:  IC DUAL 4BIT LATCH 20V 24-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4508BM Datasheet
History Price: $1.65000
In Stock: 15200
CD4508BM vs CD4724BF
Part No
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type, Addressable
Circuit
8:8
1:8
Output Type
Standard
Standard
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
2
1
Delay Time - Propagation
50ns
50ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
24-SOIC
16-CDIP