Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Texas Instruments CD4508BM
CD4508BM
Active
Logic - Latches
Description:
IC DUAL 4BIT LATCH 20V 24-SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4508BM Datasheet
History Price: $1.65000
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4508BM vs CD4724BFX
Part No
CD4508BM
CD4724BFX
Category
Logic - Latches
Logic - Latches
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
-
Circuit
8:8
-
Output Type
Standard
-
Voltage - Supply
3V ~ 18V
-
Independent Circuits
2
-
Delay Time - Propagation
50ns
-
Current - Output High, Low
6.8mA, 6.8mA
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
24-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
24-SOIC
-