☰
CD4514BF
CD4514BF
Active
Description:  4-BIT LATCH/4-TO-16 LINE DECODER
Manufacturer:  Harris Corporation
Datasheet:   CD4514BF Datasheet
History Price: $22.60000
In Stock: 320
CD4514BF vs CD4555BM
Part No
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Type
Decoder/Demultiplexer
Decoder/Demultiplexer
Circuit
1 x 4:16
1 x 2:4
Independent Circuits
1
2
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.600", 15.24mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-CDIP
16-SOIC