Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments CD4514BM
CD4514BM
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC DECODER/DEMUX 1X4:16 24SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4514BM Datasheet
History Price: $1.26000
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4514BM vs CD4028BD3
Part No
CD4514BM
CD4028BD3
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Decoder/Demultiplexer
Decoder
Circuit
1 x 4:16
1 x 4:10
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
24-SOIC
16-CDIP