☰
CD4514BM
CD4514BM
Active
Description:  IC DECODER/DEMUX 1X4:16 24SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4514BM Datasheet
History Price: $1.26000
In Stock: 22800
CD4514BM vs CD4515BME4
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Discontinued
Type
Decoder/Demultiplexer
Decoder/Demultiplexer
Circuit
1 x 4:16
1 x 4:16
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
24-SOIC