☰
CD4515BCWMX
CD4515BCWMX
Active
Description:  DECODER/DRIVER,
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4515BCWMX Datasheet
History Price: $1.96000
In Stock: 17700
CD4515BCWMX vs CD4512BPW
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Type
Decoder
Data Selector/Multiplexer
Circuit
1 x 4:16
1 x 8:1
Independent Circuits
1
1
Current - Output High, Low
8.8mA, 8.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 15V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-SOP
16-TSSOP