Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Harris Corporation CD4515BE
CD4515BE
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
DECODER/DRIVER, 4000/14000/40000
Manufacturer:
Harris Corporation
Datasheet:
CD4515BE Datasheet
History Price: $0.86000
In Stock: 3080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4515BE vs CD4512BPWR
Part No
CD4515BE
CD4512BPWR
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Harris Corporation
Texas Instruments
Series
4000B
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Decoder/Demultiplexer
Data Selector/Multiplexer
Circuit
1 x 4:16
1 x 8:1
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.600", 15.24mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-PDIP
16-TSSOP