☰
CD4515BF3A
CD4515BF3A
Active
Description:  CMOS 4-BIT LATCH/4-TO-16 LINE DE
Manufacturer:  Texas Instruments
Datasheet:   CD4515BF3A Datasheet
History Price: Active
In Stock: 40240
CD4515BF3A vs CD40147BMT
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Discontinued
Type
Decoder/Demultiplexer
Priority Encoder
Circuit
1 x 4:16
10 x 1:4
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Single Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.600", 15.24mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-CDIP
16-SOIC