☰
CD4515BME4
CD4515BME4
Discontinued
Description:  IC DECODER/DEMUX 1X4:16 24SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4515BME4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 19600
CD4515BME4 vs CD4555BNSR
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Type
Decoder/Demultiplexer
Decoder/Demultiplexer
Circuit
1 x 4:16
1 x 2:4
Independent Circuits
1
2
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
24-SOIC
16-SO