Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ onsemi CD4516BCN
CD4516BCN
Obsolete
Logic - Counters, Dividers
Description:
IC BINARY COUNTER
Manufacturer:
onsemi
Datasheet:
CD4516BCN Datasheet
History Price: Obsolete
In Stock: 46640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4516BCN vs CD4020BE
Part No
CD4516BCN
CD4020BE
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
onsemi
Texas Instruments
Series
4000B
4000B
Packaging
-
Tube
Status
Obsolete
Active
Logic Type
Binary Counter
Binary Counter
Direction
Up, Down
Up
Number of Elements
-
1
Number of Bits per Element
-
14
Reset
-
Asynchronous
Timing
-
-
Count Rate
-
24 MHz
Trigger Type
-
Negative Edge
Voltage - Supply
-
3 V ~ 18 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Package / Case
-
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
16-PDIP