☰
CD4516BD3
CD4516BD3
Active
Description:  IC BINARY COUNTER 4-BIT 16CDIP
Manufacturer:  Harris Corporation
Datasheet:   CD4516BD3 Datasheet
History Price: $6.83000
In Stock: 47780
CD4516BD3 vs CD4017BCSJ
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Binary Counter
Divide-by-10
Direction
Up, Down
Up
Number of Elements
1
1
Number of Bits per Element
4
5
Reset
Asynchronous
Asynchronous
Timing
Synchronous
-
Count Rate
11 MHz
6 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 15 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-CDIP
16-SOP