☰
CD4516BPWR
CD4516BPWR
Active
Description:  IC BINARY COUNTER 4-BIT 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4516BPWR Datasheet
History Price: $0.54000
In Stock: 27840
CD4516BPWR vs CD4520BME4
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Logic Type
Binary Counter
Binary Counter
Direction
Up, Down
Up
Number of Elements
1
2
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
11 MHz
8 MHz
Trigger Type
Positive Edge
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC