☰
CD4517BE
CD4517BE
Active
Description:  IC SHIFT REG STATIC DUAL 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4517BE Datasheet
History Price: $0.91000
In Stock: 960
CD4517BE vs CD4035BMT
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Shift Register
Shift Register
Output Type
Tri-State
Complementary
Number of Elements
2
1
Number of Bits per Element
64
4
Function
Serial to Parallel
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC