Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Harris Corporation CD4517BF
CD4517BF
Active
Logic - Shift Registers
Description:
DUAL STATIC SHIFT REGSTR
Manufacturer:
Harris Corporation
Datasheet:
CD4517BF Datasheet
History Price: $1.60000
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4517BF vs CD4094BCN
Part No
CD4517BF
CD4094BCN
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Harris Corporation
onsemi
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Shift Register
Shift Register
Output Type
Tri-State
Tri-State
Number of Elements
2
1
Number of Bits per Element
64
8
Function
-
Serial to Parallel
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-PDIP