Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Harris Corporation CD4517BFX
CD4517BFX
Active
Logic - Shift Registers
Description:
DUAL STATIC SHIFT REGISTER
Manufacturer:
Harris Corporation
Datasheet:
CD4517BFX Datasheet
History Price: Active
In Stock: 16560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4517BFX vs CD40104BF
Part No
CD4517BFX
CD40104BF
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Shift Register
Register, Bidirectional
Output Type
Tri-State
Tri-State
Number of Elements
2
1
Number of Bits per Element
64
4
Function
-
Universal
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
18-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
18-CERDIP