Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ onsemi CD4518BCN
CD4518BCN
Obsolete
Logic - Counters, Dividers
Description:
IC BCD COUNTER DUAL
Manufacturer:
onsemi
Datasheet:
CD4518BCN Datasheet
History Price: Obsolete
In Stock: 20960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4518BCN vs CD4022BFX
Part No
CD4518BCN
CD4022BFX
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
onsemi
Harris Corporation
Series
4000B
-
Packaging
-
Bulk
Status
Obsolete
Active
Logic Type
BCD Counter
Binary Counter
Direction
Up
Up
Number of Elements
2
1
Number of Bits per Element
-
4
Reset
-
Synchronous
Timing
-
Synchronous
Count Rate
-
11 MHz
Trigger Type
-
Positive Edge
Voltage - Supply
-
3 V ~ 18 V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
16-CDIP (0.300", 7.62mm)
Supplier Device Package
-
16-CDIP