☰
CD4519BCN
CD4519BCN
Obsolete
Description:  IC AND/OR SELECTOR 4BIT 16DIP
Manufacturer:  onsemi
Datasheet:   CD4519BCN Datasheet
History Price: Obsolete
In Stock: 15680
CD4519BCN vs CD40117BME4
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
AND/OR Select
Programmable Terminator
Supply Voltage
-
3V ~ 18V
Number of Bits
4
8
Operating Temperature
-
-55℃ ~ 125℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
14-SOIC