Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi CD4519BCN
CD4519BCN
Obsolete
Logic - Specialty Logic
Description:
IC AND/OR SELECTOR 4BIT 16DIP
Manufacturer:
onsemi
Datasheet:
CD4519BCN Datasheet
History Price: Obsolete
In Stock: 47540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4519BCN vs CD4038BF
Part No
CD4519BCN
CD4038BF
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
AND/OR Select
Logic Adder
Supply Voltage
-
3V ~ 18V
Number of Bits
4
3
Operating Temperature
-
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-CERDIP