☰
CD4520BD
CD4520BD
Active
Description:  IC BINARY COUNTR DL 4BIT 16SOIC
Manufacturer:  Harris Corporation
Datasheet:   CD4520BD Datasheet
History Price: $2.89000
In Stock: 47120
CD4520BD vs CD4520BME4
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Discontinued
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
2
2
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
8 MHz
8 MHz
Trigger Type
-
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC