☰
CD4520BD3
CD4520BD3
Active
Description:  IC BINARY COUNTR DL 4BIT 16CDIP
Manufacturer:  Harris Corporation
Datasheet:   CD4520BD3 Datasheet
History Price: $6.47000
In Stock: 40240
CD4520BD3 vs CD4521BE
Series
4000B
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Binary Counter
Divide-by-2
Direction
Up
-
Number of Elements
2
1
Number of Bits per Element
4
24
Reset
Asynchronous
Asynchronous
Timing
Synchronous
-
Count Rate
8 MHz
13 MHz
Trigger Type
-
Negative Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-PDIP