☰
CD4520BEX
CD4520BEX
Active
Description:  IC BINARY COUNTER DL 4BIT 16DIP
Manufacturer:  Harris Corporation
Datasheet:   CD4520BEX Datasheet
History Price: $0.29000
In Stock: 12720
CD4520BEX vs CD4017BF
Series
4000B
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Binary Counter
Counter, Decade
Direction
Up
Up
Number of Elements
2
1
Number of Bits per Element
4
5
Reset
Asynchronous
Synchronous
Timing
Synchronous
Synchronous
Count Rate
8 MHz
11 MHz
Trigger Type
-
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-CDIP