Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Harris Corporation CD4520BEX
CD4520BEX
Active
Logic - Counters, Dividers
Description:
IC BINARY COUNTER DL 4BIT 16DIP
Manufacturer:
Harris Corporation
Datasheet:
CD4520BEX Datasheet
History Price: $0.29000
In Stock: 12720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4520BEX vs CD4522BE
Part No
CD4520BEX
CD4522BE
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Harris Corporation
Texas Instruments
Series
4000B
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Binary Counter
Divide-by-N
Direction
Up
Down
Number of Elements
2
1
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
-
Count Rate
8 MHz
8 MHz
Trigger Type
-
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP