Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments CD4520BF
CD4520BF
Active
Logic - Counters, Dividers
Description:
IC BINARY COUNTR DL 4BIT 16CDIP
Manufacturer:
Texas Instruments
Datasheet:
CD4520BF Datasheet
History Price: Active
In Stock: 5840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4520BF vs CD4522BM
Part No
CD4520BF
CD4522BM
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Binary Counter
Divide-by-N
Direction
Up
Down
Number of Elements
2
1
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
-
Count Rate
8 MHz
8 MHz
Trigger Type
Positive, Negative
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC