Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments CD4520BF
CD4520BF
Active
Logic - Counters, Dividers
Description:
IC BINARY COUNTR DL 4BIT 16CDIP
Manufacturer:
Texas Instruments
Datasheet:
CD4520BF Datasheet
History Price: Active
In Stock: 5840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4520BF vs CD4536BD
Part No
CD4520BF
CD4536BD
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Binary Counter
-
Direction
Up
-
Number of Elements
2
-
Number of Bits per Element
4
-
Reset
Asynchronous
-
Timing
Synchronous
-
Count Rate
8 MHz
-
Trigger Type
Positive, Negative
-
Voltage - Supply
3 V ~ 18 V
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
16-CDIP (0.300", 7.62mm)
-
Supplier Device Package
16-CDIP
-