☰
CD4520BM
CD4520BM
Active
Description:  IC BINARY COUNTR DL 4BIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4520BM Datasheet
History Price: $1.11000
In Stock: 42080
CD4520BM vs CD4520BEX
Series
4000B
4000B
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
2
2
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
8 MHz
8 MHz
Trigger Type
Positive, Negative
-
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP