Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments CD4521BMT
CD4521BMT
Active
Logic - Counters, Dividers
Description:
IC DIVIDER BY 2 24-BIT 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4521BMT Datasheet
History Price: $1.17000
In Stock: 45760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4521BMT vs CD4018BE
Part No
CD4521BMT
CD4018BE
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Logic Type
Divide-by-2
Divide-by-N
Direction
-
-
Number of Elements
1
1
Number of Bits per Element
24
5
Reset
Asynchronous
Asynchronous
Timing
-
Synchronous
Count Rate
13 MHz
8.5 MHz
Trigger Type
Negative Edge
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP