☰
CD4521BMT
CD4521BMT
Active
Description:  IC DIVIDER BY 2 24-BIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4521BMT Datasheet
History Price: $1.17000
In Stock: 45760
CD4521BMT vs CD4029BD
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
Divide-by-2
Binary Counter, Decade
Direction
-
Up, Down
Number of Elements
1
1
Number of Bits per Element
24
4
Reset
Asynchronous
Asynchronous
Timing
-
Synchronous
Count Rate
13 MHz
11 MHz
Trigger Type
Negative Edge
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP