☰
CD4522BM
CD4522BM
Active
Description:  IC DIVIDER BY N 4-BIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4522BM Datasheet
History Price: $0.64000
In Stock: 47600
CD4522BM vs CD4536BD
Part No
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Divide-by-N
-
Direction
Down
-
Number of Elements
1
-
Number of Bits per Element
4
-
Reset
Asynchronous
-
Timing
-
-
Count Rate
8 MHz
-
Trigger Type
Positive, Negative
-
Voltage - Supply
3 V ~ 18 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-