☰
CD4527BEG4
CD4527BEG4
Discontinued
Description:  IC BCD RATE MULTIPLIER 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4527BEG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 45040
CD4527BEG4 vs CD40117BME4
Series
4000B
4000B
Packaging
Tube
Tube
Status
Discontinued
Obsolete
Logic Type
BCD Rate Multiplier
Programmable Terminator
Supply Voltage
3V ~ 18V
3V ~ 18V
Number of Bits
4
8
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
14-SOIC