Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Harris Corporation CD4527BK3
CD4527BK3
Active
Logic - Specialty Logic
Description:
CMOS LOGIC BCD RATE MULTIPLIER
Manufacturer:
Harris Corporation
Datasheet:
CD4527BK3 Datasheet
History Price: $21.60000
In Stock: 32980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4527BK3 vs CD40117BME4
Part No
CD4527BK3
CD40117BME4
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Harris Corporation
Texas Instruments
Series
4000B
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
BCD Rate Multiplier
Programmable Terminator
Supply Voltage
3V ~ 18V
3V ~ 18V
Number of Bits
-
8
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
-
Surface Mount
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
14-SOIC