Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Texas Instruments CD4527BPW
CD4527BPW
Active
Logic - Specialty Logic
Description:
IC BCD RATE MULTIPLIER 16-TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CD4527BPW Datasheet
History Price: $1.83000
In Stock: 34560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4527BPW vs CD40117BME4
Part No
CD4527BPW
CD40117BME4
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Obsolete
Logic Type
BCD Rate Multiplier
Programmable Terminator
Supply Voltage
3V ~ 18V
3V ~ 18V
Number of Bits
4
8
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
14-SOIC