☰
CD4532BF3A
CD4532BF3A
Active
Description:  CMOS 8-BIT PRIORITY ENCODER 16-C
Manufacturer:  Texas Instruments
Datasheet:   CD4532BF3A Datasheet
History Price: Active
In Stock: 21440
CD4532BF3A vs CD4515BME4
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Discontinued
Type
Priority Encoder
Decoder/Demultiplexer
Circuit
1 x 8:3
1 x 4:16
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-CDIP
24-SOIC