Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Harris Corporation CD4532BFX
CD4532BFX
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
CMOS 8-BIT PRUIRUTY ENCODER
Manufacturer:
Harris Corporation
Datasheet:
CD4532BFX Datasheet
History Price: $1.48000
In Stock: 14560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4532BFX vs CD4515BME4
Part No
CD4532BFX
CD4515BME4
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Discontinued
Type
-
Decoder/Demultiplexer
Circuit
-
1 x 4:16
Independent Circuits
-
1
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage Supply Source
-
Dual Supply
Voltage - Supply
-
3V ~ 18V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
24-SOIC