☰
CD4532BMT
CD4532BMT
Discontinued
Description:  IC PRIORITY ENCOD 1 X 8:3 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4532BMT Datasheet
History Price: $0.28000
In Stock: 30160
CD4532BMT vs CD4515BME4
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Discontinued
Type
Priority Encoder
Decoder/Demultiplexer
Circuit
1 x 8:3
1 x 4:16
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
24-SOIC