Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments CD4532BNS
CD4532BNS
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC 8BIT PRIORITY ENCODER 16SO
Manufacturer:
Texas Instruments
Datasheet:
CD4532BNS Datasheet
History Price: $0.23000
In Stock: 23280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4532BNS vs CD4555BE
Part No
CD4532BNS
CD4555BE
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Bulk
Tube
Status
Active
Active
Type
Priority Encoder
Decoder/Demultiplexer
Circuit
1 x 8:3
1 x 2:4
Independent Circuits
1
2
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SO
16-PDIP