☰
CD4532BPW
CD4532BPW
Obsolete
Description:  IC PRIORITY ENCOD 1X8:3 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4532BPW Datasheet
History Price: Obsolete
In Stock: 2640
CD4532BPW vs CD4532BMT
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Discontinued
Type
Priority Encoder
Priority Encoder
Circuit
1 x 8:3
1 x 8:3
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC