☰
CD4532BPWR
CD4532BPWR
Active
Description:  IC PRIORITY ENCOD 1X8:3 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4532BPWR Datasheet
History Price: $0.54000
In Stock: 32000
CD4532BPWR vs CD4515BME4
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Type
Priority Encoder
Decoder/Demultiplexer
Circuit
1 x 8:3
1 x 4:16
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-TSSOP
24-SOIC