☰
CD4536BD
CD4536BD
Active
Description:  CMOS LOGIC PROGRAMMABLE TIMER
Manufacturer:  Harris Corporation
Datasheet:   CD4536BD Datasheet
History Price: $2.66000
In Stock: 8160
CD4536BD vs CD4520BM
Part No
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
-
Binary Counter
Direction
-
Up
Number of Elements
-
2
Number of Bits per Element
-
4
Reset
-
Asynchronous
Timing
-
Synchronous
Count Rate
-
8 MHz
Trigger Type
-
Positive, Negative
Voltage - Supply
-
3 V ~ 18 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC