Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Harris Corporation CD4536BD3
CD4536BD3
Active
Clock/Timing - Programmable Timers and Oscillators
Description:
CMOS LOGIC PROGRAMMABLE TIMER
Manufacturer:
Harris Corporation
Datasheet:
CD4536BD3 Datasheet
History Price: $6.38000
In Stock: 16040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4536BD3 vs CD4536BDW
Part No
CD4536BD3
CD4536BDW
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Harris Corporation
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Type
Programmable Timer
Programmable Timer
Count
2 ~ 224
2 ~ 22?
Frequency
5MHz
5MHz
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Supply
3 mA
3 mA
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-CDIP
16-SOIC
Mounting Type
Through Hole
Surface Mount