Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Harris Corporation CD4536BD3
CD4536BD3
Active
Clock/Timing - Programmable Timers and Oscillators
Description:
CMOS LOGIC PROGRAMMABLE TIMER
Manufacturer:
Harris Corporation
Datasheet:
CD4536BD3 Datasheet
History Price: $6.38000
In Stock: 17680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4536BD3 vs CD4541BNS
Part No
CD4536BD3
CD4541BNS
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Harris Corporation
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Programmable Timer
Programmable Timer
Count
2 ~ 224
65536
Frequency
5MHz
100kHz
Voltage - Supply
3V ~ 18V
3V ~ 20V
Current - Supply
3 mA
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Package / Case
16-CDIP (0.300", 7.62mm)
14-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-CDIP
14-SO
Mounting Type
Through Hole
Surface Mount